Datatronics™ Gate Drive Transformer SM76924

Description
Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm.
Description
Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm.
Datasheet
Datasheet Summary
Powered by GS/AI

The Gate Drive Transformer SM76924 from Datatronics,Ñ¢ features a turns ratio of 1:1 ± 2% and an inductance of 370µH ±20% at 100kHz for both primary and secondary windings. It has a maximum direct current resistance (DCR) of 1.00Ω for both windings and a typical leakage inductance of 1.1µH. The transformer is designed to operate within a temperature range of -40°C to +130°C and can withstand a high potential of 1500 VDC for 6 seconds between windings. The device has a rise time of 19.5 VµS, making it suitable for various gate drive applications. The dimensions are compact, with a maximum height of 4.0mm and a footprint of 8.38mm x 6.30mm. The product is compliant with RoHS requirements, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Gate Drive Transformer SM76924 from Datatronics,Ñ¢ features a turns ratio of 1:1 ± 2% and an inductance of 370µH ±20% at 100kHz for both primary and secondary windings. It has a maximum direct current resistance (DCR) of 1.00Ω for both windings and a typical leakage inductance of 1.1µH. The transformer is designed to operate within a temperature range of -40°C to +130°C and can withstand a high potential of 1500 VDC for 6 seconds between windings. The device has a rise time of 19.5 VµS, making it suitable for various gate drive applications. The dimensions are compact, with a maximum height of 4.0mm and a footprint of 8.38mm x 6.30mm. The product is compliant with RoHS requirements, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Gate Drive Transformer - SM76924 - Datatronics™
Menifee, CA, USA
Gate Drive Transformer
SM76924
Gate Drive Transformer SM76924
Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm.

Feature

  • Low Profile 4.0mm maximum height.
  • Turns Ratio of 1:1.
  • OCL @ 100kHz, 0.1V (1-3), 370uH.
  • OCL @ 100kHz, 0.1V (4-6), 370uH.
  • DCR (1-3), 1.0 Ohm Maximum.
  • DCR (4-6), 1.0 Ohm Maximum.
  • Size: 8.38mm x 6.00mm x 4.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number SM76924
Product Name Gate Drive Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Power Transformers - PB3208-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details