Datatronics™ Modem Transformer SM76000

Description
Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size
Datasheet
Description
Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modem Transformer - SM76000 - Datatronics™
Menifee, CA, USA
Modem Transformer
SM76000
Modem Transformer SM76000
Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size

Feature

  • Designed for Conexant SMART HCF FFI Chipset
  • UL1950 / EN60950 and BABT approved
  • SMT package
  • Small size
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number SM76000
Product Name Modem Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Input Voltage 600 volts
Output Voltage 120 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details