Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
DATATRONICS™
ISOLATION TRANSFORMER
Datatronics™
Isolation Transformer
Description
Features 1VA - 3KVA Industrial
Datatronics™
Done
Description
Features 1VA - 3KVA Industrial
Suppliers
Company
Product
Description
Supplier Links
Datatronics™
Menifee, CA, USA
Isolation Transformer
Isolation Transformer
Features 1VA - 3KVA Industrial
Features
1VA - 3KVA
Industrial
Supplier's Site
Technical Specifications
Datatronics™
Product Category
Power Transformers
Product Name
Isolation Transformer
Transformer Type
Isolation
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse transformers for SMD mounting
IS
Specs
Input Voltage
600 volts
Operating Temperature
-25 to 100 C (-13 to 212 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Triad Magnetics
Chassis Mount Power Control Transformers
F-213Z
Specs
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 to 230 volts
View Details
5
suppliers
Coilcraft, Inc.
CST2020 Series Current Sense Transformers
CST2020-300L
Specs
Transformer Type
Isolation
Construction
Toroidal Core; Ferrite
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497B-A10-M12-3-N
Specs
Input Voltage
120 to 240 volts
Power Rating (VA)
750 VA
View Details