Datatronics™ Gate Drive Transformer SM76925

Description
Feature Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5)&(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm.
Description
Feature Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5)&(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm.
Datasheet
Datasheet Summary
Powered by GS/AI

The Gate Drive Transformer SM76925 from Datatronics,Ñ¢ features a turns ratio of 1:1:1 ± 2% and operates effectively within an operating temperature range of -40°C to +130°C. It has an open circuit inductance (OCL) of 330µH ±20% at 100kHz and a maximum leakage inductance of 0.40µH. The device has a maximum DC resistance (DCR) of 2.0 Ω across its terminals. It is designed to withstand a high potential (HIPOT) of 1500 VDC for 6 seconds between specified terminals. The transformer has a compact size with a maximum height of 5.0mm and dimensions of 8.38mm x 6.00mm. The product is compliant with RoHS requirements, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Gate Drive Transformer SM76925 from Datatronics,Ñ¢ features a turns ratio of 1:1:1 ± 2% and operates effectively within an operating temperature range of -40°C to +130°C. It has an open circuit inductance (OCL) of 330µH ±20% at 100kHz and a maximum leakage inductance of 0.40µH. The device has a maximum DC resistance (DCR) of 2.0 Ω across its terminals. It is designed to withstand a high potential (HIPOT) of 1500 VDC for 6 seconds between specified terminals. The transformer has a compact size with a maximum height of 5.0mm and dimensions of 8.38mm x 6.00mm. The product is compliant with RoHS requirements, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Gate Drive Transformer - SM76925 - Datatronics™
Menifee, CA, USA
Gate Drive Transformer
SM76925
Gate Drive Transformer SM76925
Feature Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5)&(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm.

Feature

  • Low Profile 5.0mm Maximum Height.
  • Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%.
  • OCL @ 100kHz, 0.1V (1-6)= 330uH.
  • Leakage Inductance @100kHz = 0.40uH MAX.
  • DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX.
  • Hipot (1-6)to(2-5)&(3-4)= 1500VDC, 6 Seconds.
  • Size: 8.38mm x 6.00mm x 5.00mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number SM76925
Product Name Gate Drive Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1672326-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details