Datatronics™ 16 pin Pulse Transformer PT 105 Series

Description
Feature High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11.
Datasheet
Description
Feature High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 pin Pulse Transformer - PT 105 Series - Datatronics™
Menifee, CA, USA
16 pin Pulse Transformer
PT 105 Series
16 pin Pulse Transformer PT 105 Series
Feature High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11.

Feature

  • High ET-Product - Allows Long Pulse Width.
  • 4 Transformers Per Package.
  • Low Leakage Inductance.
  • Low Interwinding Capacitance for Fast Rise Time.
  • Size: 25.40mm x 10.16mm x 7.11.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number PT 105 Series
Product Name 16 pin Pulse Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 5-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details