Datatronics™ Current Sense Transformer CT321 Series

Description
Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 10 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.1mm.
Datasheet
Description
Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 10 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.1mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformer - CT321 Series - Datatronics™
Menifee, CA, USA
Current Sense Transformer
CT321 Series
Current Sense Transformer CT321 Series
Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 10 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.1mm.

Feature

  • Low profile, Height is 4.1mm (less than .162").
  • Primary rated for 10 amps RMS Max.
  • Operating Frequency Range: 10kHz to 1MHz.
  • Operating Temp. -20C to +130C.
  • Size: 8.13mm x 5.85mm x 4.1mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number CT321 Series
Product Name Current Sense Transformer
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Power Transformers - A108166-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details