SM501-1 -- SURFACE MOUNT TELECOM TRANSFORMER
Datatronics™
Surface Mount Telecom Transformer
SM501-1
Description
Feature
Subminature in SMT
7.1mm Seated Height
Vacuum Encapsulated
Tested at 4600VRMS
UL60950-1 Listed
BS415 approval for SM-LP5001**
Weight about 2 grams
Description
Feature
Subminature in SMT
7.1mm Seated Height
Vacuum Encapsulated
Tested at 4600VRMS
UL60950-1 Listed
BS415 approval for SM-LP5001**
Weight about 2 grams
Datasheet
Suppliers
Surface Mount Telecom Transformer
SM501-1
Feature
Subminature in SMT
7.1mm Seated Height
Vacuum Encapsulated
Tested at 4600VRMS
UL60950-1 Listed
BS415 approval for SM-LP5001**
Weight about 2 grams
Feature
- Subminature in SMT
- 7.1mm Seated Height
- Vacuum Encapsulated
- Tested at 4600VRMS
- UL60950-1 Listed
- BS415 approval for SM-LP5001**
- Weight about 2 grams
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
SM501-1 |
|
Product Name
|
Surface Mount Telecom Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Mounting
PCB/SMD; Printed Circuit Board
Standards
RoHS; EU ELV Compliant
Power Rating (VA)
6 VA
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details