Datatronics™ High Voltage Transformer 4283-1250 Series

Description
Feature 2000 V Peak CT Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free
Datasheet
Description
Feature 2000 V Peak CT Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Transformer - 4283-1250 Series - Datatronics™
Menifee, CA, USA
High Voltage Transformer
4283-1250 Series
High Voltage Transformer 4283-1250 Series
Feature 2000 V Peak CT Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free

Feature

  • 2000 V Peak CT Output
  • Full Selection of Turns Ratio
  • Easy Pick and Place Design
  • For Portable Application
  • Virtually Corona Free
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4283-1250 Series
Product Name High Voltage Transformer
Category Signal
Other Transformer Types / Applications Flyback Transformer (FBT); High Voltage Transformer
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1-1672325-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details