Datatronics™ Current Sense Transformer PT75374

Description
Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending.
Datasheet
Description
Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformer - PT75374 - Datatronics™
Menifee, CA, USA
Current Sense Transformer
PT75374
Current Sense Transformer PT75374
Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending.

Feature

  • VDE Approved, VDE Nr. 119374.
  • 3000 Vrms Hipot.
  • LOW COST.
  • Wide Frequency Range (50KHz - 500KHz).
  • Rated Peak Current up to 36A.
  • Turns ratio - 100:1:1.
  • Patent Pending.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number PT75374
Product Name Current Sense Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 3-1611462-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details