SM76760 -- GATE DRIVE TRANSFORMER
Datatronics™
Gate Drive Transformer
SM76760
Description
Feature
Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%.
Inductance @ 100kHz, 0.1V (1-6)= 330uH.
Leakage Inductance 20mA@100kHz = 2.2uH MAX.
DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX.
Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds.
Hipot (2-5)to(3-4)= 500VDC, 6 Seconds.
Size: 8.00mm x 6.60mm x 4.31mm.
Description
Feature
Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%.
Inductance @ 100kHz, 0.1V (1-6)= 330uH.
Leakage Inductance 20mA@100kHz = 2.2uH MAX.
DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX.
Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds.
Hipot (2-5)to(3-4)= 500VDC, 6 Seconds.
Size: 8.00mm x 6.60mm x 4.31mm.
Suppliers
Feature
Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%.
Inductance @ 100kHz, 0.1V (1-6)= 330uH.
Leakage Inductance 20mA@100kHz = 2.2uH MAX.
DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX.
Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds.
Hipot (2-5)to(3-4)= 500VDC, 6 Seconds.
Size: 8.00mm x 6.60mm x 4.31mm.
Feature
- Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%.
- Inductance @ 100kHz, 0.1V (1-6)= 330uH.
- Leakage Inductance 20mA@100kHz = 2.2uH MAX.
- DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX.
- Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds.
- Hipot (2-5)to(3-4)= 500VDC, 6 Seconds.
- Size: 8.00mm x 6.60mm x 4.31mm.
Supplier's Site
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
SM76760 |
|
Product Name
|
Gate Drive Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Mounting
PCB/SMD; Printed Circuit Board
Standards
RoHS; EU ELV Compliant
Power Rating (VA)
2.4 VA
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details