Datatronics™ Mil-STD-1553 Dual Data Bus Transformer 4260-1646 Series

Description
Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C to +130C. Dual Ratio, Dual Interface Transformers.
Datasheet
Description
Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C to +130C. Dual Ratio, Dual Interface Transformers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil-STD-1553 Dual Data Bus Transformer - 4260-1646 Series - Datatronics™
Menifee, CA, USA
Mil-STD-1553 Dual Data Bus Transformer
4260-1646 Series
Mil-STD-1553 Dual Data Bus Transformer 4260-1646 Series
Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C to +130C. Dual Ratio, Dual Interface Transformers.

Features

  • Built and Tested to MIL-T-21038/28 Level C, M & T.
  • Datatronics P/N on Level C, M & T Parts.
  • MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905.
  • Compliance to MIL-STD 981, Class S Available.
  • Compliance to Panavia 6465 Available.
  • Operating Temperature: -55C to +130C. Dual Ratio, Dual Interface Transformers.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4260-1646 Series
Product Name Mil-STD-1553 Dual Data Bus Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 3-1611461-3 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details