Datatronics™ Pulse Transformer 4258 Series

Description
Feature Microminature size. Built and tested to meet applicable requirements of Mil-PRF-21308. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .350" x .500" x .250".
Datasheet
Description
Feature Microminature size. Built and tested to meet applicable requirements of Mil-PRF-21308. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .350" x .500" x .250".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 4258 Series - Datatronics™
Menifee, CA, USA
Pulse Transformer
4258 Series
Pulse Transformer 4258 Series
Feature Microminature size. Built and tested to meet applicable requirements of Mil-PRF-21308. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .350" x .500" x .250".

Feature

  • Microminature size.
  • Built and tested to meet applicable requirements of Mil-PRF-21308.
  • Levels C, M & T available.
  • Custom designs available for high reliability and application compatibility.
  • Operating temperature: -55C to +130C.
  • Size: .350" x .500" x .250".
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4258 Series
Product Name Pulse Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Power Transformers - A117127-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting PCB/SMD
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details