SM77154 -- GATE DRIVE TRANSFORMER
Datatronics™
Gate Drive Transformer
SM77154
Description
Feature
Low Profile 2.39mm maximum height.
Turns Ratio of 2:1:1.
OCL @ 100kHz, 0.1V (1-3), 700uH.
DCR (6-5), (5-4), 0.45 Ohm Maximum.
DCR (1-3). 0.7 Ohm Maximum.
Size: 8.36mm x 6.40mm x 2.39mm.
Description
Feature
Low Profile 2.39mm maximum height.
Turns Ratio of 2:1:1.
OCL @ 100kHz, 0.1V (1-3), 700uH.
DCR (6-5), (5-4), 0.45 Ohm Maximum.
DCR (1-3). 0.7 Ohm Maximum.
Size: 8.36mm x 6.40mm x 2.39mm.
Datasheet
Suppliers
Feature
Low Profile 2.39mm maximum height.
Turns Ratio of 2:1:1.
OCL @ 100kHz, 0.1V (1-3), 700uH.
DCR (6-5), (5-4), 0.45 Ohm Maximum.
DCR (1-3). 0.7 Ohm Maximum.
Size: 8.36mm x 6.40mm x 2.39mm.
Feature
- Low Profile 2.39mm maximum height.
- Turns Ratio of 2:1:1.
- OCL @ 100kHz, 0.1V (1-3), 700uH.
- DCR (6-5), (5-4), 0.45 Ohm Maximum.
- DCR (1-3). 0.7 Ohm Maximum.
- Size: 8.36mm x 6.40mm x 2.39mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
SM77154 |
|
Product Name
|
Gate Drive Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details