Datatronics™ High Voltage Transformer 4283-1400 Series

Description
Feature Low Profile Full Selection of Turns Ratio Optimal Performance @ 25 kHz and Above Temperature range -40C to +65C. Easy Pick and Place Design 0.5 Watt Output 800 VDC Output
Datasheet
Description
Feature Low Profile Full Selection of Turns Ratio Optimal Performance @ 25 kHz and Above Temperature range -40C to +65C. Easy Pick and Place Design 0.5 Watt Output 800 VDC Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Transformer - 4283-1400 Series - Datatronics™
Menifee, CA, USA
High Voltage Transformer
4283-1400 Series
High Voltage Transformer 4283-1400 Series
Feature Low Profile Full Selection of Turns Ratio Optimal Performance @ 25 kHz and Above Temperature range -40C to +65C. Easy Pick and Place Design 0.5 Watt Output 800 VDC Output

Feature

  • Low Profile
  • Full Selection of Turns Ratio
  • Optimal Performance @ 25 kHz and Above
  • Temperature range -40C to +65C.
  • Easy Pick and Place Design
  • 0.5 Watt Output
  • 800 VDC Output
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number 4283-1400 Series
Product Name High Voltage Transformer
Category Signal
Other Transformer Types / Applications High Voltage Transformer
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Current Sense Transformers - 2094-CG3285-000-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details