SM502-1 -- TELECOM TRANSFORMER
Datatronics™
Telecom Transformer
SM502-1
Description
Feature
Subminature in SMT
7.1mm seated Height
Vacuum encapsulated
Tested at 4600 Vrms
BS415 approval for SM-LP5002
UL1459 File No. E173817 Insulation System
BABT Approval EN60950 No. CRC 0047 APPLICATIONS
Modems, Telecommunications
Laptop Computers, Instrumentation
Description
Feature
Subminature in SMT
7.1mm seated Height
Vacuum encapsulated
Tested at 4600 Vrms
BS415 approval for SM-LP5002
UL1459 File No. E173817 Insulation System
BABT Approval EN60950 No. CRC 0047 APPLICATIONS
Modems, Telecommunications
Laptop Computers, Instrumentation
Datasheet
Suppliers
Feature
Subminature in SMT
7.1mm seated Height
Vacuum encapsulated
Tested at 4600 Vrms
BS415 approval for SM-LP5002
UL1459 File No. E173817 Insulation System
BABT Approval EN60950 No. CRC 0047 APPLICATIONS
Modems, Telecommunications
Laptop Computers, Instrumentation
Feature
- Subminature in SMT
- 7.1mm seated Height
- Vacuum encapsulated
- Tested at 4600 Vrms
- BS415 approval for SM-LP5002
- UL1459 File No. E173817 Insulation System
- BABT Approval EN60950 No. CRC 0047
APPLICATIONS
- Modems, Telecommunications
- Laptop Computers, Instrumentation
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
SM502-1 |
|
Product Name
|
Telecom Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Mounting
PCB/SMD; Printed Circuit Board
Standards
RoHS; EU ELV Compliant
Power Rating (VA)
6 VA
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details