LM302-1L -- TELECOM TRANSFORMER
Datatronics™
Telecom Transformer
LM302-1L
Description
Feature
Subminature, Low Profile
10.7 Seated Height
Vacuum Encapsulated
Tested to 6500 VDC
Meets or Exceeds Requirements of Most
Internation Safety Standards
Description
Feature
Subminature, Low Profile
10.7 Seated Height
Vacuum Encapsulated
Tested to 6500 VDC
Meets or Exceeds Requirements of Most
Internation Safety Standards
Datasheet
Suppliers
Feature
Subminature, Low Profile
10.7 Seated Height
Vacuum Encapsulated
Tested to 6500 VDC
Meets or Exceeds Requirements of Most
Internation Safety Standards
Feature
- Subminature, Low Profile
- 10.7 Seated Height
- Vacuum Encapsulated
- Tested to 6500 VDC
- Meets or Exceeds Requirements of Most
- Internation Safety Standards
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
LM302-1L |
|
Product Name
|
Telecom Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details