The SM76315 Transformer from Datatronics,Ñ¢ is specifically designed for use with Silicon Laboratories ProSLIC devices, including the Si3210M, Si3215M, and Si3216M. It operates within a temperature range of -40°C to +125°C and features an isolation voltage rating of 500 VDC. The transformer supports a peak current of 2 amps per primary winding. Electrical specifications at 25°C include an inductance (OCL) of 107 µH with a tolerance of -10% at 100 kHz and a maximum direct current resistance (DCR) of 0.080 ,Ѷ for windings 1-2, 2-3, and 3-4, and 1.00 ,Ѷ for windings 6-10. The turns ratio is specified as 40:8:8:8 with a tolerance of -1%. The transformer has a same-phase polarity for winding 6,1. Mechanical dimensions are 14.0 mm x 13.5 mm x 10.5 mm, making it suitable for compact applications. The product is compliant with RoHS requirements, ensuring it meets environmental standards.
Feature
Feature
| Datatronics™ | Datatronics™ | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | SM76315 | SM76315 |
| Product Name | Transformer | Transformer |
| Category | Signal | Signal |