Datatronics™ 400Hz Transformer/Inductors

Description
Features 24 to 500V Systems, Aircraft and Industrial Applications
Description
Features 24 to 500V Systems, Aircraft and Industrial Applications

Suppliers

Company
Product
Description
Supplier Links
400Hz Transformer/Inductors -  - Datatronics™
Menifee, CA, USA
400Hz Transformer/Inductors
400Hz Transformer/Inductors
Features 24 to 500V Systems, Aircraft and Industrial Applications

Features

  • 24 to 500V Systems,
  • Aircraft and Industrial Applications
Supplier's Site

Technical Specifications

  Datatronics™
Product Category Power Transformers
Product Name 400Hz Transformer/Inductors
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A9-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 500 VA
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-040L CST2010-040LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details