SM76922 -- GATE DRIVE TRANSFORMER
Datatronics™
Gate Drive Transformer
SM76922
Description
Feature
Low Profile 4.0mm maximum height.
Turns Ratio of 1:1.5.
OCL @ 100kHz, 0.1V (1-3), 370uH.
OCL @ 100kHz, 0.1V (4-6), 850uH.
DCR (1-3), 1.0 Ohm Maximum.
DCR (4-6), 2.0 Ohm Maximum.
Size: 8.38mm x 6.00mm x 4.00mm.
Description
Feature
Low Profile 4.0mm maximum height.
Turns Ratio of 1:1.5.
OCL @ 100kHz, 0.1V (1-3), 370uH.
OCL @ 100kHz, 0.1V (4-6), 850uH.
DCR (1-3), 1.0 Ohm Maximum.
DCR (4-6), 2.0 Ohm Maximum.
Size: 8.38mm x 6.00mm x 4.00mm.
Datasheet
Suppliers
Feature
Low Profile 4.0mm maximum height.
Turns Ratio of 1:1.5.
OCL @ 100kHz, 0.1V (1-3), 370uH.
OCL @ 100kHz, 0.1V (4-6), 850uH.
DCR (1-3), 1.0 Ohm Maximum.
DCR (4-6), 2.0 Ohm Maximum.
Size: 8.38mm x 6.00mm x 4.00mm.
Feature
- Low Profile 4.0mm maximum height.
- Turns Ratio of 1:1.5.
- OCL @ 100kHz, 0.1V (1-3), 370uH.
- OCL @ 100kHz, 0.1V (4-6), 850uH.
- DCR (1-3), 1.0 Ohm Maximum.
- DCR (4-6), 2.0 Ohm Maximum.
- Size: 8.38mm x 6.00mm x 4.00mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
SM76922 |
|
Product Name
|
Gate Drive Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Standards
RoHS; Not Yet Reviewed for EU ELV
Operating Temperature
-25 to 75 C (-13 to 167 F)
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details