PT 107 SERIES -- PULSE TRANSFORMER
Datatronics™
Pulse Transformer
PT 107 Series
Description
Feature
Toroidal Core Transformers
Encapsulated Molded Case
Used for Line Coupling, Matching and Isolation
Dielectric Withstanding Voltage: 500 VDC
Description
Feature
Toroidal Core Transformers
Encapsulated Molded Case
Used for Line Coupling, Matching and Isolation
Dielectric Withstanding Voltage: 500 VDC
Datasheet
Suppliers
Feature
Toroidal Core Transformers
Encapsulated Molded Case
Used for Line Coupling, Matching and Isolation
Dielectric Withstanding Voltage: 500 VDC
Feature
- Toroidal Core Transformers
- Encapsulated Molded Case
- Used for Line Coupling, Matching and Isolation
- Dielectric Withstanding Voltage: 500 VDC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
PT 107 Series |
|
Product Name
|
Pulse Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Mounting
Foot
Standards
EU ELV Compliant
Power Rating (VA)
40 VA
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details