PT272 SERIES -- CURRENT SENSE TRANSFORMER
Datatronics™
Current Sense Transformer
PT272 Series
Description
Feature
Designed for SMPS applications.
International Safety construction.
High dielectric strength capability 3750VRMS
Frequency range 25kHz
Description
Feature
Designed for SMPS applications.
International Safety construction.
High dielectric strength capability 3750VRMS
Frequency range 25kHz
Datasheet
Suppliers
Feature
Designed for SMPS applications.
International Safety construction.
High dielectric strength capability 3750VRMS
Frequency range 25kHz
Feature
- Designed for SMPS applications.
- International Safety construction.
- High dielectric strength capability 3750VRMS
- Frequency range 25kHz
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
PT272 Series |
|
Product Name
|
Current Sense Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details