SM580-3 -- GATE DRIVE TRANSFORMER
Datatronics™
Gate Drive Transformer
SM580-3
Description
Feature
TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
OCL @100kHz, 0.1V (1-6)330uH MIN.
HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
ET. 21 VuS Typ.
Operating Temperature -40C TO +130C
Description
Feature
TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
OCL @100kHz, 0.1V (1-6)330uH MIN.
HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
ET. 21 VuS Typ.
Operating Temperature -40C TO +130C
Datasheet
Suppliers
Feature
TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
OCL @100kHz, 0.1V (1-6)330uH MIN.
HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
ET. 21 VuS Typ.
Operating Temperature -40C TO +130C
Feature
- TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
- OCL @100kHz, 0.1V (1-6)330uH MIN.
- HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
- ET. 21 VuS Typ.
- Operating Temperature -40C TO +130C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
SM580-3 |
|
Product Name
|
Gate Drive Transformer |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details