KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
250
300
350
400
450
500
540
550
560
570
580
590
597
598
599
600
601
602
603
604
605
606
607
608
609
610
620
630
633
| Product Name | Notes |
|---|---|
| Features SMD type of small size, ultra-low resistance (3mΩ~) and high accuracy (±0.5%) resistor for current sensing Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Excellent... | |
| Features Surface mount type of small size, high accuracy (±0.5%) with low resistance to high resistance Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Suitable for... | |
| Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products... |
| << Prev | Next >> |