KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL2TTEDR500F SL2TTEDR500F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993013-SL2TTEDR500F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 510.291416 µg Resistance: 500 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993013-SL2TTEDR500F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 510.291416 µg Resistance: 500 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL2TTEDR500F - 993013-SL2TTEDR500F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL2TTEDR500F
993013-SL2TTEDR500F
Chip Resistor - Surface Mount - SL2TTEDR500F 993013-SL2TTEDR500F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993013-SL2TTEDR500F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 510.291416 µg Resistance: 500 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993013-SL2TTEDR500F
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 11.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Weight: 510.291416 µg
Resistance: 500 mΩ
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4528
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4528

Buy Now
Automotive SMD 0.5 Ohm 2W Resistor - 52-SL2TTEDR500F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5 Ohm 2W Resistor
52-SL2TTEDR500F
Automotive SMD 0.5 Ohm 2W Resistor 52-SL2TTEDR500F
Res 4527 0.5 Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTEDR500F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTEDR500F can be used for catalog matching and distributor lookup.

Res 4527 0.5 Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTEDR500F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTEDR500F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 993013-SL2TTEDR500F 52-SL2TTEDR500F
Product Name Chip Resistor - Surface Mount - SL2TTEDR500F Automotive SMD 0.5 Ohm 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details