KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL2TTED6801F SL2TTED6801F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013278-SL2TTED6801F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 6.8 kΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 4528
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013278-SL2TTED6801F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 6.8 kΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 4528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL2TTED6801F - 1013278-SL2TTED6801F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL2TTED6801F
1013278-SL2TTED6801F
Chip Resistor - Surface Mount - SL2TTED6801F 1013278-SL2TTED6801F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013278-SL2TTED6801F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 6.8 kΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 4528

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013278-SL2TTED6801F
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 11.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Weight: 481.941893 µg
Resistance: 6.8 kΩ
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4528
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 4528

Buy Now
Automotive SMD 2W Resistor - 52-SL2TTED6801F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-SL2TTED6801F
Automotive SMD 2W Resistor 52-SL2TTED6801F
Res 4527 6.8K Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTED6801F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTED6801F can be used for catalog matching and distributor lookup.

Res 4527 6.8K Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTED6801F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTED6801F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1013278-SL2TTED6801F 52-SL2TTED6801F
Product Name Chip Resistor - Surface Mount - SL2TTED6801F Automotive SMD 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details