Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966445-SL1TTE150J
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Height: 1.9 mm
Weight: 85.048569 µg
Resistance: 15 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 966445-SL1TTE150J |
| Product Name | Chip Resistor - Surface Mount - SL1TTE150J |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 15 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |