KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SLN2TTED10L0F SLN2TTED10L0F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093655-SLN2TTED10L0 F Termination: SMD/SMT Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Height: 2.4 mm Weight: 510.291416 µg Resistance: 10 MΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): SL3TTED10L0F; TLR3A20WR010FTDG; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 4527
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093655-SLN2TTED10L0 F Termination: SMD/SMT Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Height: 2.4 mm Weight: 510.291416 µg Resistance: 10 MΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): SL3TTED10L0F; TLR3A20WR010FTDG; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SLN2TTED10L0F - 1093655-SLN2TTED10L0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SLN2TTED10L0F
1093655-SLN2TTED10L0F
Chip Resistor - Surface Mount - SLN2TTED10L0F 1093655-SLN2TTED10L0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093655-SLN2TTED10L0 F Termination: SMD/SMT Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Height: 2.4 mm Weight: 510.291416 µg Resistance: 10 MΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): SL3TTED10L0F; TLR3A20WR010FTDG; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 4527

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093655-SLN2TTED10L0F
Termination: SMD/SMT
Length: 11.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Height: 2.4 mm
Weight: 510.291416 µg
Resistance: 10 MΩ
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Alternative Parts (Cross-Reference): SL3TTED10L0F; TLR3A20WR010FTDG;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 4527

Buy Now
Chip Resistor - Surface Mount - 2019-SLN2TTED10L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SLN2TTED10L0FTR-ND
Chip Resistor - Surface Mount 2019-SLN2TTED10L0FTR-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SLN2TTED10L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SLN2TTED10L0FDKR-ND
Chip Resistor - Surface Mount 2019-SLN2TTED10L0FDKR-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SLN2TTED10L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SLN2TTED10L0FCT-ND
Chip Resistor - Surface Mount 2019-SLN2TTED10L0FCT-ND
RESISTOR

RESISTOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1093655-SLN2TTED10L0F 2019-SLN2TTED10L0FTR-ND
Product Name Chip Resistor - Surface Mount - SLN2TTED10L0F Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4527 J-Lead
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details