KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL1TTE1R00F SL1TTE1R00F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010614-SL1TTE1R00F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 1.9 mm Weight: 85.048569 µg Resistance: 1 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-1TRQF1R0U; CRCW25121R00FKEG; CRCW25121R00FKTG; RK73H3ATTE1R00F; ERJ-1TRQF1R1U; CRCW25121R10FKEGSL1T TE 1R00F; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Depth: 3.1 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 2512
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010614-SL1TTE1R00F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 1.9 mm Weight: 85.048569 µg Resistance: 1 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-1TRQF1R0U; CRCW25121R00FKEG; CRCW25121R00FKTG; RK73H3ATTE1R00F; ERJ-1TRQF1R1U; CRCW25121R10FKEGSL1T TE 1R00F; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Depth: 3.1 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL1TTE1R00F - 1010614-SL1TTE1R00F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTE1R00F
1010614-SL1TTE1R00F
Chip Resistor - Surface Mount - SL1TTE1R00F 1010614-SL1TTE1R00F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010614-SL1TTE1R00F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 1.9 mm Weight: 85.048569 µg Resistance: 1 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-1TRQF1R0U; CRCW25121R00FKEG; CRCW25121R00FKTG; RK73H3ATTE1R00F; ERJ-1TRQF1R1U; CRCW25121R10FKEGSL1T TE 1R00F; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Depth: 3.1 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 2512

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010614-SL1TTE1R00F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 1.9 mm
Weight: 85.048569 µg
Resistance: 1 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Alternative Parts (Cross-Reference): ERJ-1TRQF1R0U; CRCW25121R00FKEG; CRCW25121R00FKTG; RK73H3ATTE1R00F; ERJ-1TRQF1R1U; CRCW25121R10FKEGSL1TTE 1R00F;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
Depth: 3.1 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 2512

Buy Now
Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa - 85AH4758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa
85AH4758
Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa 85AH4758
RES, 1R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, 1R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1010614-SL1TTE1R00F 85AH4758
Product Name Chip Resistor - Surface Mount - SL1TTE1R00F Res, 1R, 1%, 1W, 2512 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 1 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details