KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL1TTE68L0F SL1TTE68L0F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165081-SL1TTE68L0F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 1.9 mm Weight: 85.048569 µg Resistance: 68 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 3.1 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6332
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165081-SL1TTE68L0F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 1.9 mm Weight: 85.048569 µg Resistance: 68 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 3.1 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6332
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL1TTE68L0F - 1165081-SL1TTE68L0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTE68L0F
1165081-SL1TTE68L0F
Chip Resistor - Surface Mount - SL1TTE68L0F 1165081-SL1TTE68L0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165081-SL1TTE68L0F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 1.9 mm Weight: 85.048569 µg Resistance: 68 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 3.1 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6332

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165081-SL1TTE68L0F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Height: 1.9 mm
Weight: 85.048569 µg
Resistance: 68 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Operating Temperature: 180 °C
Case Code (Metric): 6332

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1165081-SL1TTE68L0F
Product Name Chip Resistor - Surface Mount - SL1TTE68L0F
Resistance Range 0.0680 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers