KOA Speer Electronics, Inc. Automotive SMD 0.006 Ohm 1W Resistor SL1TTE6L00F

Description
Res Metal Plate 2512 0.006 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE6L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.006 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.006 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Plate 2512 0.006 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE6L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.006 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.006 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.006 Ohm 1W Resistor - 52-SL1TTE6L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.006 Ohm 1W Resistor
52-SL1TTE6L00F
Automotive SMD 0.006 Ohm 1W Resistor 52-SL1TTE6L00F
Res Metal Plate 2512 0.006 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE6L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.006 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.006 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L00F can be used for catalog matching and distributor lookup.

Res Metal Plate 2512 0.006 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE6L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.006 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.006 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SL1TTE6L00F - 1093470-SL1TTE6L00F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTE6L00F
1093470-SL1TTE6L00F
Chip Resistor - Surface Mount - SL1TTE6L00F 1093470-SL1TTE6L00F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093470-SL1TTE6L00F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 180 ppm/°C Height: 1.9 mm Weight: 40.511469 mg Resistance: 6 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Alternative Parts (Cross-Reference): TLR3AWDTE6L00F; SL1TTE6L20F; ERJ-M1WSF6M0U; WSL25126L000FEA; TL3AR006FTDG; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093470-SL1TTE6L00F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 180 ppm/°C
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 6 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Alternative Parts (Cross-Reference): TLR3AWDTE6L00F; SL1TTE6L20F; ERJ-M1WSF6M0U; WSL25126L000FEA; TL3AR006FTDG;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-SL1TTE6L00F 1093470-SL1TTE6L00F
Product Name Automotive SMD 0.006 Ohm 1W Resistor Chip Resistor - Surface Mount - SL1TTE6L00F
Technology / Construction Metal Plate
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0060 ohms 0.0060 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 180 ±ppm/°C 180 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers