KOA Speer Electronics, Inc. SMD 0062 OHM 1W Resistor SL1TTE6L20F

Description
Current Sense Resistors - SMD .0062 OHM 1W 1% Product overview: SL1TTE6L20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .0062 OHM 1W 1% Product overview: SL1TTE6L20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0062 OHM 1W Resistor - 52-SL1TTE6L20F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0062 OHM 1W Resistor
52-SL1TTE6L20F
SMD 0062 OHM 1W Resistor 52-SL1TTE6L20F
Current Sense Resistors - SMD .0062 OHM 1W 1% Product overview: SL1TTE6L20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L20F can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .0062 OHM 1W 1% Product overview: SL1TTE6L20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE6L20F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SL1TTE6L20F - 966980-SL1TTE6L20F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTE6L20F
966980-SL1TTE6L20F
Chip Resistor - Surface Mount - SL1TTE6L20F 966980-SL1TTE6L20F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966980-SL1TTE6L20F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 180 ppm/°C Height: 1.9 mm Weight: 40.511469 mg Resistance: 6.2 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966980-SL1TTE6L20F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 180 ppm/°C
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 6.2 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-SL1TTE6L20F 966980-SL1TTE6L20F
Product Name SMD 0062 OHM 1W Resistor Chip Resistor - Surface Mount - SL1TTE6L20F
Technology / Construction Metal Element
Resistance Range 0.0062 ohms 0.0062 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 180 ±ppm/°C 180 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details