KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73W3ATTE6R8K

Description
6.8 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73W3ATTE6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73W3ATTE6R8KTR-ND
Chip Resistor - Surface Mount 2019-SG73W3ATTE6R8KTR-ND
6.8 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

6.8 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73W3ATTE6R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73W3ATTE6R8KDKR-ND
Chip Resistor - Surface Mount 2019-SG73W3ATTE6R8KDKR-ND
RES 6.8 OHM 10% 1W 2512

RES 6.8 OHM 10% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73W3ATTE6R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73W3ATTE6R8KCT-ND
Chip Resistor - Surface Mount 2019-SG73W3ATTE6R8KCT-ND
RES 6.8 OHM 10% 1W 2512

RES 6.8 OHM 10% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73W3ATTE6R8K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73W3ATTE6R8K
Chip Resistor - Surface Mount SG73W3ATTE6R8K
RES 6.8 OHM 10% 1W 2512

RES 6.8 OHM 10% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SG73W3ATTE6R8KTR-ND SG73W3ATTE6R8K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details