KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
250
300
350
400
450
500
550
560
570
580
590
600
601
602
603
604
605
606
607
608
609
610
611
612
613
620
630
633
| Product Name | Notes |
|---|---|
| Features Fixed metal film resistor available (specify "SPRX") Flameproof silicone coating equivalent to (UL 94 V-0) High reliability Suitable for automatic machine insertion Products meet EU RoHS requirements Automatic mounting... | |
| Features Flame retardant coating (Equivalent to UL94 V-0) Automatic insertion is applicable Various types of formings are available Products meet EU RoHS requirements | |
| Features High precision and low T.C.R. metal film resistor Excellent stability for a long time Products meet EU RoHS requirements |
| << Prev | Next >> |