KOA Speer Electronics, Inc. Automotive SMD 0.16 Ohm 2W Resistor SL2TTEDR160F

Description
Res Metal Plate 4527 0.16 Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTEDR160F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.16 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.16 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTEDR160F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Plate 4527 0.16 Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTEDR160F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.16 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.16 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTEDR160F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.16 Ohm 2W Resistor - 52-SL2TTEDR160F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.16 Ohm 2W Resistor
52-SL2TTEDR160F
Automotive SMD 0.16 Ohm 2W Resistor 52-SL2TTEDR160F
Res Metal Plate 4527 0.16 Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTEDR160F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.16 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.16 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTEDR160F can be used for catalog matching and distributor lookup.

Res Metal Plate 4527 0.16 Ohm 1% 2W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL2TTEDR160F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.16 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.16 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL2TTEDR160F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SL2TTEDR160F - 990133-SL2TTEDR160F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL2TTEDR160F
990133-SL2TTEDR160F
Chip Resistor - Surface Mount - SL2TTEDR160F 990133-SL2TTEDR160F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990133-SL2TTEDR160F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 160 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990133-SL2TTEDR160F
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 11.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Weight: 481.941893 µg
Resistance: 160 mΩ
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4528
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4528

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-SL2TTEDR160F 990133-SL2TTEDR160F
Product Name Automotive SMD 0.16 Ohm 2W Resistor Chip Resistor - Surface Mount - SL2TTEDR160F
Technology / Construction Metal Plate
Mounting / Packaging 4527 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details