KOA Speer Electronics, Inc. Automotive SMD 0.005 Ohm 1W Resistor SL1TTE5L00F

Description
Res Metal Plate 2512 0.005 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE5L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE5L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Plate 2512 0.005 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE5L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE5L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.005 Ohm 1W Resistor - 52-SL1TTE5L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.005 Ohm 1W Resistor
52-SL1TTE5L00F
Automotive SMD 0.005 Ohm 1W Resistor 52-SL1TTE5L00F
Res Metal Plate 2512 0.005 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE5L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE5L00F can be used for catalog matching and distributor lookup.

Res Metal Plate 2512 0.005 Ohm 1% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE5L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE5L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-SL1TTE5L00F
Product Name Automotive SMD 0.005 Ohm 1W Resistor
Technology / Construction Metal Plate
Mounting / Packaging 2512
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 180 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers