The SL1TTE10LJ is a current sensing chip resistor in the SL1 series, designed for automotive applications with AEC-Q200 qualification. It features a metal plate terminal structure, a 2512 (6.3mm x 3.1mm) case size, and a rated power of 1W at 125°C ambient temperature. The part has a resistance of 0.01Ω (10mΩ), a tolerance of ±5% (J), and a T.C.R. of ±180 ppm/°C for resistances below 15mΩ. It operates from -55°C to +180°C, with a flameproof UL94V0 molded polymer case and lead-free terminations compliant with EU RoHS. The device supports flow, reflow, and iron soldering, and its metal plate terminal design improves thermal expansion management and terminal strength.
Res Metal Plate 2512 0.01 Ohm 5% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE10LJ from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE10LJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 52-SL1TTE10LJ |
| Product Name | Automotive SMD 0.01 Ohm 1W Resistor |
| Technology / Construction | Metal Plate |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0100 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 180 ±ppm/°C |