KOA Speer Electronics, Inc. Automotive SMD 0.02 Ohm 1W Resistor SL1TTE20L0F

Description
Res Metal Plate 2512 0.02 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE20L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Plate 2512 0.02 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE20L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.02 Ohm 1W Resistor - 52-SL1TTE20L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.02 Ohm 1W Resistor
52-SL1TTE20L0F
Automotive SMD 0.02 Ohm 1W Resistor 52-SL1TTE20L0F
Res Metal Plate 2512 0.02 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE20L0F can be used for catalog matching and distributor lookup.

Res Metal Plate 2512 0.02 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE20L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SL1TTE20L0F - 1131963-SL1TTE20L0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTE20L0F
1131963-SL1TTE20L0F
Chip Resistor - Surface Mount - SL1TTE20L0F 1131963-SL1TTE20L0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131963-SL1TTE20L0F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 1.9 mm Weight: 40.511469 mg Resistance: 20 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 3.1 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 200 V Max Operating Temperature: 180 °C Case Code (Metric): 6332

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131963-SL1TTE20L0F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 20 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (DC): 200 V
Max Operating Temperature: 180 °C
Case Code (Metric): 6332

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-SL1TTE20L0F 1131963-SL1TTE20L0F
Product Name Automotive SMD 0.02 Ohm 1W Resistor Chip Resistor - Surface Mount - SL1TTE20L0F
Technology / Construction Metal Plate
Mounting / Packaging 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers