KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL1LTE25L0F SL1LTE25L0F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169219-SL1LTE25L0F Termination: SMD/SMT Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Resistance: 25 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6432
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169219-SL1LTE25L0F Termination: SMD/SMT Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Resistance: 25 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6432
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL1LTE25L0F - 1169219-SL1LTE25L0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1LTE25L0F
1169219-SL1LTE25L0F
Chip Resistor - Surface Mount - SL1LTE25L0F 1169219-SL1LTE25L0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169219-SL1LTE25L0F Termination: SMD/SMT Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Resistance: 25 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6432

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169219-SL1LTE25L0F
Termination: SMD/SMT
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 1.9 mm
Resistance: 25 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Operating Temperature: 180 °C
Case Code (Metric): 6432

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1169219-SL1LTE25L0F
Product Name Chip Resistor - Surface Mount - SL1LTE25L0F
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details