The SL1TTER100F is a surface-mount current sensing chip resistor with a 2512 package size (6.3 mm × 3.1 mm × 1.9 mm), rated at 1 W and a resistance of 0.1 Ω (R100), with a tolerance of ±1% and a temperature coefficient of resistance of ±100 ppm/°C. It features a metal plate terminal structure for excellent thermal expansion absorption, terminal strength, and solderability, and is molded in a flameproof UL94V0 polymer case. The part operates over a temperature range of -55°C to +180°C and is AEC-Q200 tested. Power rating derating applies based on terminal temperature, with a rated ambient temperature of 125°C. It supports reflow, flow, and iron soldering and meets EU RoHS requirements.
Res Metal Plate 2512 0.1 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTER100F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTER100F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 52-SL1TTER100F |
| Product Name | Automotive SMD 0.1 Ohm 1W Resistor |
| Technology / Construction | Metal Plate |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.1000 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |