KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
250
300
350
400
450
500
540
550
560
570
580
590
596
597
598
599
600
601
602
603
604
605
606
607
608
610
620
630
633
| Product Name | Notes |
|---|---|
| Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/surge Superior to RK73 series chip resistors in surge withstanding voltage and high power SG73S (for surge) are... | |
| Features Superior to RK73B/RK73H series in surge withstanding voltage and high power Resistance tolerance is available from ±0.5% Suitable for both reflow and flow solderings Products with lead-free terminations meet... |
| << Prev | Next >> |