KOA Speer Electronics, Inc. Automotive SMD 0.2 Ohm 1W Resistor SL1TTER200F

Description
Res Thick Film 2512 0.2 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTER200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTER200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 0.2 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTER200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTER200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.2 Ohm 1W Resistor - 52-SL1TTER200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2 Ohm 1W Resistor
52-SL1TTER200F
Automotive SMD 0.2 Ohm 1W Resistor 52-SL1TTER200F
Res Thick Film 2512 0.2 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTER200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTER200F can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.2 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTER200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTER200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SL1TTER200F - 1130449-SL1TTER200F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTER200F
1130449-SL1TTER200F
Chip Resistor - Surface Mount - SL1TTER200F 1130449-SL1TTER200F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130449-SL1TTER200F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 1.9 mm Weight: 85.048569 µg Resistance: 200 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 3.1 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 2512 Max Operating Temperature: 180 °C Case Code (Metric): 6332

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130449-SL1TTER200F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 1.9 mm
Weight: 85.048569 µg
Resistance: 200 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 2512
Max Operating Temperature: 180 °C
Case Code (Metric): 6332

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-SL1TTER200F 1130449-SL1TTER200F
Product Name Automotive SMD 0.2 Ohm 1W Resistor Chip Resistor - Surface Mount - SL1TTER200F
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details