KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL2TTED2R00F SL2TTED2R00F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166733-SL2TTED2R00F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 2 Ω Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528 Max Operating Temperature: 180 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166733-SL2TTED2R00F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 2 Ω Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528 Max Operating Temperature: 180 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL2TTED2R00F - 1166733-SL2TTED2R00F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL2TTED2R00F
1166733-SL2TTED2R00F
Chip Resistor - Surface Mount - SL2TTED2R00F 1166733-SL2TTED2R00F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166733-SL2TTED2R00F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 481.941893 µg Resistance: 2 Ω Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528 Max Operating Temperature: 180 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166733-SL2TTED2R00F
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 11.5 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Weight: 481.941893 µg
Resistance: 2 Ω
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4528
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4528
Max Operating Temperature: 180 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1166733-SL2TTED2R00F
Product Name Chip Resistor - Surface Mount - SL2TTED2R00F
Resistance Range 2 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details