Res Metal Plate 2512 0.003 Ohm 2% 1W ±180ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE3L0G from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.003 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.003 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE3L0G can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975653-SL1TTE3L0G
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 180 ppm/°C
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 3 MΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 2512
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-SL1TTE3L0G | 975653-SL1TTE3L0G |
| Product Name | Automotive SMD 0.003 Ohm 1W Resistor | Chip Resistor - Surface Mount - SL1TTE3L0G |
| Technology / Construction | Metal Plate | |
| Mounting / Packaging | 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0030 ohms | 3.00E6 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 180 ±ppm/°C | 180 ±ppm/°C |