KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SL2TTED24L9F SL2TTED24L9F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093484-SL2TTED24L9F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 510.291416 µg Resistance: 24.9 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Alternative Parts (Cross-Reference): SL3TTED26L7F; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093484-SL2TTED24L9F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 510.291416 µg Resistance: 24.9 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Alternative Parts (Cross-Reference): SL3TTED26L7F; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL2TTED24L9F - 1093484-SL2TTED24L9F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL2TTED24L9F
1093484-SL2TTED24L9F
Chip Resistor - Surface Mount - SL2TTED24L9F 1093484-SL2TTED24L9F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093484-SL2TTED24L9F Termination: SMD/SMT Voltage Rating: 500 V Length: 11.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.5 mm Weight: 510.291416 µg Resistance: 24.9 mΩ Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4528 Alternative Parts (Cross-Reference): SL3TTED26L7F; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4528

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093484-SL2TTED24L9F
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 11.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Weight: 510.291416 µg
Resistance: 24.9 mΩ
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4528
Alternative Parts (Cross-Reference): SL3TTED26L7F;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4528

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1093484-SL2TTED24L9F
Product Name Chip Resistor - Surface Mount - SL2TTED24L9F
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0249 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details