KOA Speer Electronics, Inc. Automotive SMD 0.05 Ohm 1W Resistor SL1TTE50L0F

Description
Res Metal Plate 2512 0.05 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE50L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE50L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Plate 2512 0.05 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE50L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE50L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.05 Ohm 1W Resistor - 52-SL1TTE50L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 1W Resistor
52-SL1TTE50L0F
Automotive SMD 0.05 Ohm 1W Resistor 52-SL1TTE50L0F
Res Metal Plate 2512 0.05 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE50L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE50L0F can be used for catalog matching and distributor lookup.

Res Metal Plate 2512 0.05 Ohm 1% 1W ±100ppm/°C J-Lead SMD T/R Automotive AEC-Q200 Product overview: SL1TTE50L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1TTE50L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SL1TTE50L0F - 993011-SL1TTE50L0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SL1TTE50L0F
993011-SL1TTE50L0F
Chip Resistor - Surface Mount - SL1TTE50L0F 993011-SL1TTE50L0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993011-SL1TTE50L0F Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Resistance: 50 mΩ Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-MP4MF50MU; WSL2512R0500FEA; ERJ-L1WKF50MU; WSLT2512R0500FEA; WSL2512R0500FEB; UR73D3ATTE50L0F; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 2512

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993011-SL1TTE50L0F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 1.9 mm
Resistance: 50 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Alternative Parts (Cross-Reference): ERJ-MP4MF50MU; WSL2512R0500FEA; ERJ-L1WKF50MU; WSLT2512R0500FEA; WSL2512R0500FEB; UR73D3ATTE50L0F;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 2512

Buy Now
Resistor - 206275531 - Radwell International
Willingboro, NJ, United States
Resistor
206275531
Resistor 206275531
RESISTOR, SMD, CURRENT SENSE, .05 OHM, 1 WATT, 1%, METAL ELEMENT, 2512 / 6332. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, CURRENT SENSE, .05 OHM, 1 WATT, 1%, METAL ELEMENT, 2512 / 6332. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 0R05, 1W, Metal Plate, 2512 Rohs Compliant Koa - 85AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1W, Metal Plate, 2512 Rohs Compliant Koa
85AH4809
Res, 0R05, 1W, Metal Plate, 2512 Rohs Compliant Koa 85AH4809
RES, 0R05, 1W, METAL PLATE, 2512 ROHS COMPLIANT: YES

RES, 0R05, 1W, METAL PLATE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SL1TTE50L0F 993011-SL1TTE50L0F 206275531 85AH4809
Product Name Automotive SMD 0.05 Ohm 1W Resistor Chip Resistor - Surface Mount - SL1TTE50L0F Resistor Res, 0R05, 1W, Metal Plate, 2512 Rohs Compliant Koa
Technology / Construction Metal Plate
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers