Vishay Intertechnology, Inc. RES 180 OHM 2% 1/4W AXIAL RLR07C1800GMBSL

Description
RES 180ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/4W AXIAL - RLR07C1800GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/4W AXIAL
RLR07C1800GMBSL
RES 180 OHM 2% 1/4W AXIAL RLR07C1800GMBSL
RES 180ohm 2% 1/4W AXIAL

RES 180ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1800GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1800GMBSL-ND
Through Hole Resistors RLR07C1800GMBSL-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1800GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1800GMBSL
Through Hole Resistors RLR07C1800GMBSL
RES 180 OHM 2% 1/4W AXIAL

RES 180 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1800GMBSL RLR07C1800GMBSL-ND RLR07C1800GMBSL
Product Name RES 180 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers