Vishay Intertechnology, Inc. RES 1.78M OHM 1% 1/4W AXIAL RLR07C1784FRBSL

Description
RES 1.78Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1% 1/4W AXIAL - RLR07C1784FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1% 1/4W AXIAL
RLR07C1784FRBSL
RES 1.78M OHM 1% 1/4W AXIAL RLR07C1784FRBSL
RES 1.78Mohm 1% 1/4W AXIAL

RES 1.78Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1784FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1784FRBSL-ND
Through Hole Resistors RLR07C1784FRBSL-ND
1.78 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1784FRBSL RLR07C1784FRBSL-ND
Product Name RES 1.78M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details