Vishay Precision Group Through Hole Resistors RLR07C1800GSB14

Description
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Metal Film Resistor, with a resistance value of 180 Ohms, is designed for applications requiring precision and reliability. It has a power rating of 250 mW and a tolerance of ±2%, making it suitable for various electronic circuits. This resistor meets the military specification MIL-PRF-39017, ensuring it adheres to stringent quality and reliability standards. The epoxy-coated construction provides enhanced moisture protection, while its low noise characteristic of -40 dB contributes to stable performance in sensitive applications. The operating temperature range is from -65°C to +150°C, allowing for versatility in different environments. This resistor is part of an extensive stocking program, ensuring availability for engineers' needs.

Datasheet Summary
Powered by GS/AI

The Vishay Metal Film Resistor, with a resistance value of 180 Ohms, is designed for applications requiring precision and reliability. It has a power rating of 250 mW and a tolerance of ±2%, making it suitable for various electronic circuits. This resistor meets the military specification MIL-PRF-39017, ensuring it adheres to stringent quality and reliability standards. The epoxy-coated construction provides enhanced moisture protection, while its low noise characteristic of -40 dB contributes to stable performance in sensitive applications. The operating temperature range is from -65°C to +150°C, allowing for versatility in different environments. This resistor is part of an extensive stocking program, ensuring availability for engineers' needs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1800GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1800GSB14-ND
Through Hole Resistors RLR07C1800GSB14-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C1800GSB14 - RLR07C1800GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1800GSB14
RLR07C1800GSB14
RLR07C1800GSB14 RLR07C1800GSB14
RLR07C1800GSB14

RLR07C1800GSB14

Supplier's Site
Resistor;Metal Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201034
Resistor;Metal Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201034
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 180 Ohm, 250Mw, 2%; Resistance Vishay - 81H5871 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 180 Ohm, 250Mw, 2%; Resistance Vishay
81H5871
Metal Film Resistor, 180 Ohm, 250Mw, 2%; Resistance Vishay 81H5871
METAL FILM RESISTOR, 180 OHM, 250mW, 2%; Resistance:180ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 180 OHM, 250mW, 2%; Resistance:180ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1800GSB14-ND RLR07C1800GSB14 70201034 81H5871
Product Name Through Hole Resistors RLR07C1800GSB14 Resistor;Metal Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 180 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details