Vishay Intertechnology, Inc. RES 180 OHM 2% 1/4W AXIAL RLR07C1800GSR36

Description
RES 180ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/4W AXIAL - RLR07C1800GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/4W AXIAL
RLR07C1800GSR36
RES 180 OHM 2% 1/4W AXIAL RLR07C1800GSR36
RES 180ohm 2% 1/4W AXIAL

RES 180ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1800GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1800GSR36-ND
Through Hole Resistors RLR07C1800GSR36-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1800GSR36 RLR07C1800GSR36-ND
Product Name RES 180 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details