Vishay Intertechnology, Inc. RES 1.78M OHM 1% 1/4W AXIAL RLR07C1784FSRSL

Description
RES 1.78Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1% 1/4W AXIAL - RLR07C1784FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1% 1/4W AXIAL
RLR07C1784FSRSL
RES 1.78M OHM 1% 1/4W AXIAL RLR07C1784FSRSL
RES 1.78Mohm 1% 1/4W AXIAL

RES 1.78Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1784FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1784FSRSL-ND
Through Hole Resistors RLR07C1784FSRSL-ND
1.78 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1784FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1784FSRSL
Through Hole Resistors RLR07C1784FSRSL
RES 1.78M OHM 1% 1/4W AXIAL

RES 1.78M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1784FSRSL RLR07C1784FSRSL-ND RLR07C1784FSRSL
Product Name RES 1.78M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details